Vishay Intertechnology, Inc. Film Capacitors BFC237051562

Description
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1677-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1677-ND
Film Capacitors BC1677-ND
5600pF Film Capacitor 220V 400V Polyester, Metallized Radial

5600pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237051562 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237051562
Film Capacitors BFC237051562
CAP FILM 5600PF 10% 400VDC RAD

CAP FILM 5600PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film, 5600Pf, 400V, 10%, Radial; Dielectric Type Vishay - 03J9050 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 5600Pf, 400V, 10%, Radial; Dielectric Type Vishay
03J9050
Capacitor Poly Film, 5600Pf, 400V, 10%, Radial; Dielectric Type Vishay 03J9050
CAPACITOR POLY FILM, 5600PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLY FILM, 5600PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5600pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1677-ND BFC237051562 03J9050
Product Name Film Capacitors Film Capacitors Capacitor Poly Film, 5600Pf, 400V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH390K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details