Vishay Intertechnology, Inc. Film Capacitors BFC237051473

Description
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1676-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1676-ND
Film Capacitors BC1676-ND
0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.047µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237051473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237051473
Film Capacitors BFC237051473
CAP FILM 0.047UF 10% 400VDC RAD

CAP FILM 0.047UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film 0.047Uf, 400V, 10%, Rad; Dielectric Type Vishay - 03J9049 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.047Uf, 400V, 10%, Rad; Dielectric Type Vishay
03J9049
Capacitor Poly Film 0.047Uf, 400V, 10%, Rad; Dielectric Type Vishay 03J9049
CAPACITOR POLY FILM 0.047UF, 400V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.047UF, 400V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237051473 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237051473
Capacitors - Film Capacitors BFC237051473
CAP FILM 0.047UF 10% 400VDC RAD

CAP FILM 0.047UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1676-ND BFC237051473 03J9049 BFC237051473
Product Name Film Capacitors Film Capacitors Capacitor Poly Film 0.047Uf, 400V, 10%, Rad; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1943367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details