Vishay Intertechnology, Inc. Film Capacitors BFC237051392

Description
3900pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
3900pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1673-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1673-ND
Film Capacitors BC1673-ND
3900pF Film Capacitor 220V 400V Polyester, Metallized Radial

3900pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC237051392 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237051392
Film Capacitors BFC237051392
CAP FILM 3900PF 10% 400VDC RAD

CAP FILM 3900PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 3900Pf, 400V, 10%, Radial; Dielectric Type Vishay - 03J9046 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 3900Pf, 400V, 10%, Radial; Dielectric Type Vishay
03J9046
Capacitor Polyester Film, 3900Pf, 400V, 10%, Radial; Dielectric Type Vishay 03J9046
CAPACITOR POLYESTER FILM, 3900PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; No. of Pins:2Pins RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 3900PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1673-ND BFC237051392 03J9046
Product Name Film Capacitors Film Capacitors Capacitor Polyester Film, 3900Pf, 400V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF9R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908602P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details