Vishay Intertechnology, Inc. Film Capacitors BFC237051223

Description
0.022µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1668-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1668-ND
Film Capacitors BC1668-ND
0.022µF Film Capacitor 220V 400V Polyester, Metallized Radial

0.022µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237051223 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237051223
Capacitors - Film Capacitors BFC237051223
CAP FILM 0.022UF 10% 400VDC RAD

CAP FILM 0.022UF 10% 400VDC RAD

Supplier's Site
Film Capacitors - BFC237051223 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237051223
Film Capacitors BFC237051223
CAP FILM 0.022UF 10% 400VDC RAD

CAP FILM 0.022UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film 0.022Uf, 400V, 10%, Rad; Capacitance Vishay - 03J9042 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.022Uf, 400V, 10%, Rad; Capacitance Vishay
03J9042
Capacitor Poly Film 0.022Uf, 400V, 10%, Rad; Capacitance Vishay 03J9042
CAPACITOR POLY FILM 0.022UF, 400V, 10%, RAD; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.022UF, 400V, 10%, RAD; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1668-ND BFC237051223 BFC237051223 03J9042
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film 0.022Uf, 400V, 10%, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details