Vishay Intertechnology, Inc. Film Capacitors BFC237051222

Description
2200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
2200pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1667-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1667-ND
Film Capacitors BC1667-ND
2200pF Film Capacitor 220V 400V Polyester, Metallized Radial

2200pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
2.2nF 400V Capacitor
62-BFC237051222
2.2nF 400V Capacitor 62-BFC237051222
Film Capacitor 2.2nF 400V PET Radial 10% 105C Product overview: BFC237051222 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237051222 can be used for catalog matching and distributor lookup.

Film Capacitor 2.2nF 400V PET Radial 10% 105C Product overview: BFC237051222 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237051222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1360057-BFC237051222 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360057-BFC237051222
Capacitors - Film Capacitors 1360057-BFC237051222
Win Source Part Number: 1360057-BFC237051222 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKT370 Package: Bulk Product Status: Active Features: Long Life Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 2200 pF Tolerance: ±10% Ratings: AEC-Q200 Applications: Automotive Lead Spacing: 0.200" (5.08mm) Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm) Height - Seated (Max): 0.256" (6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 220V Voltage Rating - DC: 400V Dielectric Material: Polyester, Metallized

Win Source Part Number: 1360057-BFC237051222
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MKT370
Package: Bulk
Product Status: Active
Features: Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 2200 pF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.200" (5.08mm)
Size / Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Max): 0.256" (6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Dielectric Material: Polyester, Metallized

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Film Capacitors
BFC237051222
Capacitors >> Film Capacitors BFC237051222
±10% 400V 2.2nF -55°C~+105°C Metallized Polyester - Film Capacitors ROHS

±10% 400V 2.2nF -55°C~+105°C Metallized Polyester - Film Capacitors ROHS

Supplier's Site Datasheet
Film Capacitors - BFC237051222 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237051222
Film Capacitors BFC237051222
CAP FILM 2200PF 10% 400VDC RAD

CAP FILM 2200PF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237051222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237051222
Capacitors - Film Capacitors BFC237051222
CAP FILM 2200PF 10% 400VDC RAD

CAP FILM 2200PF 10% 400VDC RAD

Supplier's Site
Capacitor Polyester Film, 2200Pf, 400V, 10%, Radial; Dielectric Type Vishay - 03J9041 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2200Pf, 400V, 10%, Radial; Dielectric Type Vishay
03J9041
Capacitor Polyester Film, 2200Pf, 400V, 10%, Radial; Dielectric Type Vishay 03J9041
CAPACITOR POLYESTER FILM, 2200PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; No. of Pins:2Pins RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 2200PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Film Capacitor, Mkt370 Series, 2200 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay - 26M6509 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt370 Series, 2200 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay
26M6509
Film Capacitor, Mkt370 Series, 2200 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay 26M6509
Film Capacitor, MKT370 Series, 2200 pF, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Film Capacitor, MKT370 Series, 2200 pF, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1667-ND 62-BFC237051222 1360057-BFC237051222 BFC237051222 BFC237051222 BFC237051222 03J9041 26M6509
Product Name Film Capacitors 2.2nF 400V Capacitor Capacitors - Film Capacitors Capacitors >> Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film, 2200Pf, 400V, 10%, Radial; Dielectric Type Vishay Film Capacitor, Mkt370 Series, 2200 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details