Vishay Intertechnology, Inc. Film Capacitors BFC237051152

Description
1500pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1500pF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1663-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1663-ND
Film Capacitors BC1663-ND
1500pF Film Capacitor 220V 400V Polyester, Metallized Radial

1500pF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237051152 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237051152
Capacitors - Film Capacitors BFC237051152
CAP FILM 1500PF 10% 400VDC RAD

CAP FILM 1500PF 10% 400VDC RAD

Supplier's Site
Capacitor Poly Film, 1500Pf, 400V, 10%, Radial; Dielectric Type Vishay - 75M1976 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 1500Pf, 400V, 10%, Radial; Dielectric Type Vishay
75M1976
Capacitor Poly Film, 1500Pf, 400V, 10%, Radial; Dielectric Type Vishay 75M1976
CAPACITOR POLY FILM, 1500PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLY FILM, 1500PF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Film Capacitor, Mkt370 Series, 1500 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay - 26M6508 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt370 Series, 1500 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay
26M6508
Film Capacitor, Mkt370 Series, 1500 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay 26M6508
Film Capacitor, MKT370 Series, 1500 pF, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Film Capacitor, MKT370 Series, 1500 pF, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC237051152 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237051152
Film Capacitors BFC237051152
CAP FILM 1500PF 10% 400VDC RAD

CAP FILM 1500PF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1663-ND BFC237051152 75M1976 26M6508 BFC237051152
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film, 1500Pf, 400V, 10%, Radial; Dielectric Type Vishay Film Capacitor, Mkt370 Series, 1500 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details