1200pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 1200PF 10% 400VDC RAD
CAP FILM 1200PF 10% 400VDC RAD
Capacitor,Polyester (MYLAR),1.2nF,400VDC
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1661-ND | BFC237051122 | BFC237051122 | 03J9036 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),1.2Nf,400Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |