The BFC237048123 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.5 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 50 V, 63 V, 250 V, 400 V, and 630 V, and AC voltages of 32 V, 40 V, 63 V, 160 V, and 220 V. It is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin. The maximum application temperature is 100 °C for rated voltages of 50 V and 63 V, and 105 °C for voltages above 63 V. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It is available in various packaging options, including loose in a box, taped on ammo pack, or reel. The capacitor meets IEC 60384-2 standards and is classified as Grade 1 for long life performance. This product is suitable for engineers looking for reliable film capacitors for their projects.
0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.012UF 10% 250VDC RAD
CAP FILM 0.012UF 10% 250VDC RAD
Capacitor,Polyester (MYLAR),12nF,250VDC,
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237048123-ND | BFC237048123 | BFC237048123 | 03J9002 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),12Nf,250Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |