The BFC237045682 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir in telecom, industrial, and consumer electronics. It features a capacitance range of 0.001 OºF to 1.5 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 50 V, 63 V, 250 V, 400 V, and 630 V, and AC voltages of 32 V, 40 V, 63 V, 160 V, and 220 V. Constructed with a polyester film dielectric and metallized electrodes, it is housed in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. The maximum application temperature is 100 °C for lower voltage ratings and 105 °C for higher ratings. The product is AEC-Q200 qualified, indicating its reliability for automotive applications. The capacitor is supplied with a lead pitch of 5.08 mm and is available in various packaging options, including loose in a box, taped on ammo pack, or on a reel. It is suitable for long-life applications, classified as performance grade 1.
6800pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 6800PF 10% 250VDC RAD
Capacitor,Polyester (MYLAR),6.8nF,250VDC
CAP FILM 6800PF 10% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237045682-ND | BFC237045682 | 03J8978 | BFC237045682 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),6.8Nf,250Vdc,10-% Tol,10+% Tol Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |