1500pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 1500PF 10% 250VDC RAD
CAP FILM 1500PF 10% 250VDC RAD
MKT 0,0015 F 10% 250 Vdc Pitch 5mm / LOOSE, STRAIGHT LEAD 26,0MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237045152-ND | BFC237045152 | BFC237045152 | 18T4298 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 0,0015 F 10% 250 Vdc Pitch 5Mm / Loose, Straight Lead 26,0Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |