Vishay Intertechnology, Inc. Film Capacitors BFC237042103

Description
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 3007PH-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
3007PH-ND
Film Capacitors 3007PH-ND
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial

10000pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay - 89C0568 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay
89C0568
Capacitor Polyester Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay 89C0568
CAPACITOR POLYESTER FILM 0.01UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 0.01Uf, 250V, Film Rohs Compliant Vishay - 82AH6646 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 250V, Film Rohs Compliant Vishay
82AH6646
Cap, Aec-Q200, 0.01Uf, 250V, Film Rohs Compliant Vishay 82AH6646
CAP, AEC-Q200, 0.01UF, 250V, FILM ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 250V, FILM ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - BFC237042103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237042103
Film Capacitors BFC237042103
CAP FILM 10000PF 5% 250VDC RAD

CAP FILM 10000PF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3007PH-ND 89C0568 82AH6646 BFC237042103
Product Name Film Capacitors Capacitor Polyester Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay Cap, Aec-Q200, 0.01Uf, 250V, Film Rohs Compliant Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details