6800pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 6800PF 10% 250VDC RAD
CAP FILM 6800PF 10% 250VDC RAD
Film Capacitor, MKT370 Series, 6800 pF, 10%, PET (Polyester), 250 V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237041682-ND | BFC237041682 | BFC237041682 | 26M6506 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Mkt370 Series, 6800 Pf, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |