The BFC237041153 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.5 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 50 V, 63 V, 250 V, 400 V, and 630 V, and AC voltages of 32 V, 40 V, 63 V, 160 V, and 220 V. It is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin. The maximum application temperature is 100 °C for rated voltages of 50 V and 63 V, and 105 °C for higher voltages. The product complies with IEC 60384-2 standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The leads are made of tinned wire, and the capacitor is available in various packaging options, including loose in a box, taped on ammo pack, or on a reel. The performance grade is classified as Grade 1, indicating a long life expectancy. This capacitor is suitable for engineers looking for reliable performance in demanding environments.
0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.015UF 10% 250VDC RAD
CAP FILM 0.015UF 10% 250VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237041153-ND | BFC237041153 | BFC237041153 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |