8200pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAPACITOR POLY FILM, 8200PF, 250V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes
CAP FILM 8200PF 5% 250VDC RADIAL
CAP FILM 8200PF 5% 250VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237036822-ND | 18M4087 | BFC237036822 | BFC237036822 |
| Product Name | Film Capacitors | Capacitor Poly Film, 8200Pf, 250V, 5%, Radial, Full Reel; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |