Vishay Intertechnology, Inc. Film Capacitors BFC237036683

Description
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237036683-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237036683-ND
Film Capacitors BFC237036683-ND
0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.068Uf, 250V, 5%, Rad; Capacitance Vishay - 18M4086 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.068Uf, 250V, 5%, Rad; Capacitance Vishay
18M4086
Capacitor Poly Film 0.068Uf, 250V, 5%, Rad; Capacitance Vishay 18M4086
CAPACITOR POLY FILM 0.068UF, 250V, 5%, RAD; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR POLY FILM 0.068UF, 250V, 5%, RAD; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:-; Capacitor Dielectric Type:Polyester (PET); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237036683 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237036683
Capacitors - Film Capacitors BFC237036683
CAP FILM 0.068UF 5% 250VDC RAD

CAP FILM 0.068UF 5% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237036683 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237036683
Film Capacitors BFC237036683
CAP FILM 0.068UF 5% 250VDC RAD

CAP FILM 0.068UF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237036683-ND 18M4086 BFC237036683 BFC237036683
Product Name Film Capacitors Capacitor Poly Film 0.068Uf, 250V, 5%, Rad; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details