Vishay Intertechnology, Inc. Film Capacitors BFC237036333

Description
0.033µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237036333-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237036333-ND
Film Capacitors BFC237036333-ND
0.033µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.033µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237036333 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237036333
Capacitors - Film Capacitors BFC237036333
CAP FILM 0.033UF 5% 250VDC RAD

CAP FILM 0.033UF 5% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237036333 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237036333
Film Capacitors BFC237036333
CAP FILM 0.033UF 5% 250VDC RAD

CAP FILM 0.033UF 5% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.033Uf, 250V, 5%, Radial; Dielectric Type Vishay - 18M4079 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.033Uf, 250V, 5%, Radial; Dielectric Type Vishay
18M4079
Capacitor Polyester Film 0.033Uf, 250V, 5%, Radial; Dielectric Type Vishay 18M4079
CAPACITOR POLYESTER FILM 0.033UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mmRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.033UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237036333-ND BFC237036333 BFC237036333 18M4079
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film 0.033Uf, 250V, 5%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R5B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Film Capacitors - 1572-1641-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers