Vishay Intertechnology, Inc. Film Capacitors BFC237036183

Description
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237036183-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237036183-ND
Film Capacitors BFC237036183-ND
0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.018µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237036183 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237036183
Capacitors - Film Capacitors BFC237036183
CAP FILM 0.018UF 5% 250VDC RAD

CAP FILM 0.018UF 5% 250VDC RAD

Supplier's Site
Capacitor Poly Film 0.018Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay - 18C4838 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.018Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay
18C4838
Capacitor Poly Film 0.018Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay 18C4838
CAPACITOR POLY FILM 0.018UF, 250V, 5%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM 0.018UF, 250V, 5%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237036183 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237036183
Film Capacitors BFC237036183
CAP FILM 0.018UF 5% 250VDC RAD

CAP FILM 0.018UF 5% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237036183-ND BFC237036183 18C4838 BFC237036183
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.018Uf, 250V, 5%, Rad, Full Reel; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB202K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1912960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details