Vishay Intertechnology, Inc. Film Capacitors BFC237035823

Description
0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237035823-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237035823-ND
Film Capacitors BFC237035823-ND
0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237035823 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237035823
Capacitors - Film Capacitors BFC237035823
CAP FILM 0.082UF 10% 250VDC RAD

CAP FILM 0.082UF 10% 250VDC RAD

Supplier's Site
Capacitor Poly Film 0.082Uf, 250V, 10%, Rad, Full Reel; Dielectric Type Vishay - 18M4072 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.082Uf, 250V, 10%, Rad, Full Reel; Dielectric Type Vishay
18M4072
Capacitor Poly Film 0.082Uf, 250V, 10%, Rad, Full Reel; Dielectric Type Vishay 18M4072
CAPACITOR POLY FILM 0.082UF, 250V, 10%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLY FILM 0.082UF, 250V, 10%, RAD, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237035823 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237035823
Film Capacitors BFC237035823
CAP FILM 0.082UF 10% 250VDC RAD

CAP FILM 0.082UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237035823-ND BFC237035823 18M4072 BFC237035823
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.082Uf, 250V, 10%, Rad, Full Reel; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Capacitors - 1572-1011-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers