8200pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 8200PF 10% 250VDC RAD
CAPACITOR POLY FILM, 8200PF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes
CAP FILM 8200PF 10% 250VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237035822-ND | BFC237035822 | 18M4071 | BFC237035822 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Poly Film, 8200Pf, 250V, 10%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |