Vishay Intertechnology, Inc. Film Capacitors BFC237035563

Description
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237035563-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237035563-ND
Film Capacitors BFC237035563-ND
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237035563 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237035563
Capacitors - Film Capacitors BFC237035563
CAP FILM 0.056UF 10% 250VDC RAD

CAP FILM 0.056UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237035563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237035563
Film Capacitors BFC237035563
CAP FILM 0.056UF 10% 250VDC RAD

CAP FILM 0.056UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.056Uf, 250V, 10%, Radial; Dielectric Type Vishay - 18C4829 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.056Uf, 250V, 10%, Radial; Dielectric Type Vishay
18C4829
Capacitor Polyester Film 0.056Uf, 250V, 10%, Radial; Dielectric Type Vishay 18C4829
CAPACITOR POLYESTER FILM 0.056UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; No. of Pins:2PinsRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.056UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.056µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237035563-ND BFC237035563 BFC237035563 18C4829
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film 0.056Uf, 250V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details