Win Source Part Number: 1360034-BFC237035473
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MKT370
Features: Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.047 µF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.200" (5.08mm)
Size / Dimension: 0.283" L x 0.177" W (7.20mm x 4.50mm)
Height - Seated (Max): 0.354" (9.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Product Status: Active
Dielectric Material: Polyester, Metallized
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
Capacitor Film 47nF 250V PET Radial 10% 105C Product overview: BFC237035473 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237035473 can be used for catalog matching and distributor lookup.
CAPACITOR POLYESTER FILM 0.047UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
CAP FILM 0.047UF 10% 250VDC RAD
±10% 250V 47nF -55°C~+105°C PET Plugin,P=5.08mm Film Capacitors ROHS
CAP FILM 0.047UF 10% 250VDC RAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360034-BFC237035473 | 56-BFC237035473TB-ND | 62-BFC237035473 | 18M4067 | BFC237035473 | BFC237035473 | BFC237035473 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | 47nF 250V Capacitor | Capacitor Polyester Film 0.047Uf, 250V, 10%, Radial; Dielectric Type Vishay | Film Capacitors | Capacitors >> Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |