Vishay Intertechnology, Inc. Film Capacitors BFC237035392

Description
3900pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
3900pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237035392-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237035392-ND
Film Capacitors BFC237035392-ND
3900pF Film Capacitor 160V 250V Polyester, Metallized Radial

3900pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC237035392 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237035392
Capacitors - Film Capacitors BFC237035392
CAP FILM 3900PF 10% 250VDC RAD

CAP FILM 3900PF 10% 250VDC RAD

Supplier's Site
Film Capacitors - BFC237035392 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237035392
Film Capacitors BFC237035392
CAP FILM 3900PF 10% 250VDC RAD

CAP FILM 3900PF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitor Poly Film, 3900Pf, 250V, 10%, Radial; Dielectric Type Vishay - 18M4064 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film, 3900Pf, 250V, 10%, Radial; Dielectric Type Vishay
18M4064
Capacitor Poly Film, 3900Pf, 250V, 10%, Radial; Dielectric Type Vishay 18M4064
CAPACITOR POLY FILM, 3900PF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLY FILM, 3900PF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237035392-ND BFC237035392 BFC237035392 18M4064
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film, 3900Pf, 250V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details