Vishay Intertechnology, Inc. Film Capacitors BFC237035273

Description
0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC237035273-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC237035273-ND
Film Capacitors BFC237035273-ND
0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.027µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Poly Film 0.027Uf, 250V, 10%, Rad; Dielectric Type Vishay - 18M4062 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.027Uf, 250V, 10%, Rad; Dielectric Type Vishay
18M4062
Capacitor Poly Film 0.027Uf, 250V, 10%, Rad; Dielectric Type Vishay 18M4062
CAPACITOR POLY FILM 0.027UF, 250V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLY FILM 0.027UF, 250V, 10%, RAD; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.027µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237035273 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237035273
Film Capacitors BFC237035273
CAP FILM 0.027UF 10% 250VDC RAD

CAP FILM 0.027UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237035273 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237035273
Capacitors - Film Capacitors BFC237035273
CAP FILM 0.027UF 10% 250VDC RAD

CAP FILM 0.027UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC237035273-ND 18M4062 BFC237035273 BFC237035273
Product Name Film Capacitors Capacitor Poly Film 0.027Uf, 250V, 10%, Rad; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details