Vishay Intertechnology, Inc. Film Capacitors BFC237035104

Description
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-BFC237035104TB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC237035104TB-ND
Film Capacitors 56-BFC237035104TB-ND
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 56-BFC237035104CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC237035104CT-ND
Film Capacitors 56-BFC237035104CT-ND
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Vishay - 18M4059 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Vishay
18M4059
Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Vishay 18M4059
CAPACITOR POLYESTER FILM 0.1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC237035104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC237035104
Capacitors - Film Capacitors BFC237035104
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site
Film Capacitors - BFC237035104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237035104
Film Capacitors BFC237035104
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-BFC237035104TB-ND 18M4059 BFC237035104 BFC237035104
Product Name Film Capacitors Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11AH910K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details