Vishay Intertechnology, Inc. Film Capacitors BFC237035103

Description
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-BFC237035103TB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC237035103TB-ND
Film Capacitors 56-BFC237035103TB-ND
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial

10000pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 56-BFC237035103CT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC237035103CT-ND
Film Capacitors 56-BFC237035103CT-ND
10000pF Film Capacitor 160V 250V Polyester, Metallized Radial

10000pF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitor Polyester Film 0.01Uf, 250V, 10%, Radial; Dielectric Type Vishay - 18C4816 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 250V, 10%, Radial; Dielectric Type Vishay
18C4816
Capacitor Polyester Film 0.01Uf, 250V, 10%, Radial; Dielectric Type Vishay 18C4816
CAPACITOR POLYESTER FILM 0.01UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mmRoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5.08mmRoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC237035103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC237035103
Film Capacitors BFC237035103
CAP FILM 10000PF 10% 250VDC RAD

CAP FILM 10000PF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC237035103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC237035103
Capacitors - Film Capacitors BFC237035103
CAP FILM 10000PF 10% 250VDC RAD

CAP FILM 10000PF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-BFC237035103TB-ND 18C4816 BFC237035103 BFC237035103
Product Name Film Capacitors Capacitor Polyester Film 0.01Uf, 250V, 10%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details