The BFC237026393 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance range of 0.001 OºF to 1.5 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 50 V, 63 V, 250 V, 400 V, and 630 V, and AC voltages of 32 V, 40 V, 63 V, 160 V, and 220 V. It is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, compliant with UL-class 94 V-0. The maximum application temperature is 100 °C for rated voltages of 50 V and 63 V, and 105 °C for voltages above 63 V. The product meets the IEC 60384-2 standard and is AEC-Q200 qualified, indicating suitability for automotive applications. The capacitor is supplied with a lead pitch of 5.08 mm and is available in various packaging options, including loose in a box, taped on ammo pack, or reel. Its performance grade is classified as Grade 1, indicating a long life expectancy. This product is suitable for engineers looking for reliable film capacitors for their electronic designs.
0.039µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.039UF 5% 100VDC RAD
CAP FILM 0.039UF 5% 100VDC RAD
Capacitor,Polyester (MYLAR),39nF,100VDC,
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237026393-ND | BFC237026393 | BFC237026393 | 03J8901 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),39Nf,100Vdc,5-% Tol,5+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |