1000pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 10000PF 5% 100VDC RAD
MKT 0,01 F 5% 100 Vdc Pitch 5mm / LOOSE, STRAIGHT LEAD 26,0MM
CAP FILM 1000PF 5% 100VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237026103-ND | BFC237026103 | 18T4226 | BFC237026103 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 0,01 F 5% 100 Vdc Pitch 5Mm / Loose, Straight Lead 26,0Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |