The BFC237025183 is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, bypass, and energy reservoir functions. It features a capacitance value of 0.018 µF with a tolerance of ±10%. The capacitor is rated for a DC voltage of 100 V and has a maximum application temperature of 100 °C. It is constructed with a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin. The leads are made of tinned wire, and the component is AEC-Q200 qualified, indicating its reliability for automotive applications. The product is suitable for use in telecom, industrial, and consumer electronics.
0.018µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.018UF 10% 100VDC RAD
CAP FILM 0.018UF 10% 100VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237025183-ND | BFC237025183 | BFC237025183 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |