Manufacturer: Vishay
Win Source Part Number: 864147-BFC237022473
Series: MKT370
Operating Temperature Range: -55°C ~ 105°C
Features: 0.047 µF Film Capacitor 63V 100V Polyester, Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0010
Other Part Number: 222237022473, 3011PH-NDR, BFC2 370 22473, 3011PH, BFC2 370 22473, 2222 370 22473, 2222-370-22473
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
47nF 100V PET Film Capacitor, Radial, 5% Tol, 105°C, AEC-Q200 Product overview: BFC237022473 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237022473 can be used for catalog matching and distributor lookup.
CAPACITOR POLYESTER FILM 0.047UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
CAP FILM 0.047UF 5% 100VDC RAD
±5% 100V 47nF -55°C~+105°C PET Plugin,P=5.08mm Film Capacitors ROHS
CAP FILM 0.047UF 5% 100VDC RAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 864147-BFC237022473 | 3011PH-ND | 62-BFC237022473 | 95C1396 | BFC237022473 | BFC237022473 | BFC237022473 |
| Product Name | Film Capacitors - BFC237022473 | Film Capacitors | Automotive 47nF 100V Capacitor | Capacitor Polyester Film 0.047Uf, 100V, 5%, Radial; Dielectric Type Vishay | Film Capacitors | Capacitors >> Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Radial | ||||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | Automotive | Automotive; Automotive |