8200pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 8200PF 10% 100VDC RAD
CAP FILM 8200PF 10% 100VDC RAD
MKT 0,0082 F 10% 100 Vdc Pitch 5mm / LOOSE, STRAIGHT LEAD 4 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237021822-ND | BFC237021822 | BFC237021822 | 18T4197 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 0,0082 F 10% 100 Vdc Pitch 5Mm / Loose, Straight Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |