1µF Film Capacitor 40V 63V Polyester, Metallized Radial
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 1UF 10% 63VDC RADIAL
Capacitor,Polyester (MYLAR),1uF,63VDC,10
CAP FILM 1UF 10% 63VDC RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC237018105CT-ND | BFC237018105 | 03J8807 | BFC237018105 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),1Uf,63Vdc,10-% Tol,10+% Tol Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |