The BFC237016184 is a radial potted film capacitor from Lingto Electronic Limited, designed for various applications including blocking, coupling, and energy reservoir functions. It has a capacitance value of 0.18 µF with a tolerance of ±5% and is rated for a DC voltage of 63 V. The capacitor features a polyester film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This capacitor operates effectively in a temperature range up to 100 °C for its rated voltage and is AEC-Q200 qualified, indicating its suitability for automotive applications. It is available in a standard lead pitch of 5.08 mm and can be supplied loose in a box, taped on an ammopack, or on a reel. The product complies with IEC 60384-2 standards, ensuring reliability and performance in various environments.
0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial
Capacitor,Polyester (MYLAR),180nF,63VDC,
CAP FILM 0.18UF 5% 63VDC RADIAL
CAP FILM 0.18UF 5% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237016184-ND | 03J8794 | BFC237016184 | BFC237016184 |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),180Nf,63Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |