0.82µF Film Capacitor 40V 63V Polyester, Metallized Radial
Capacitor,Polyester (MYLAR),820nF,63VDC,
CAP FILM 0.82UF 5% 63VDC RADIAL
CAP FILM 0.82UF 5% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC237012824-ND | 03J8772 | BFC237012824 | BFC237012824 |
| Product Name | Film Capacitors | Capacitor,polyester (Mylar),820Nf,63Vdc,5-% Tol,5+% Tol Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |