0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAPACITOR POLYESTER FILM 0.47UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes
CAP FILM 0.47UF 5% 63VDC RADIAL
CAP FILM 0.47UF 5% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3017PH-ND | 95C1393 | BFC237012474 | BFC237012474 |
| Product Name | Film Capacitors | Capacitor Polyester Film 0.47Uf, 63V, 5%, Radial; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |