Win Source Part Number: 1051055-BFC237012154
Category: Capacitors>Film Capacitors
Series: MKT370
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: Automotive
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 2,000
Capacitance: 0.15 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Alternative Parts (Cross-Reference): R60PN31505030J; BFC237076154; B32529C154J; ECQV1H154JL; ECQ-V1H154JL3; R82DC3150AA60J; MKT1817415064;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 2222-370-12154,BFC2 370 12154,3014PH-NDR,BFC
0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial
Film Capacitor 150nF 63V PET 5% Radial 100°C Product overview: BFC237012154 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150nF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237012154 can be used for catalog matching and distributor lookup.
CAP FILM 0.15UF 5% 63VDC RADIAL
CAPACITOR POLYESTER FILM 0.15UF, 63V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes
CAP FILM 0.15UF 5% 63VDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1051055-BFC237012154 | 3014PH-ND | 62-BFC237012154 | BFC237012154 | 95C1390 | BFC237012154 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | 150nF 63V Capacitor | Capacitors - Film Capacitors | Capacitor Polyester Film 0.15Uf, 63V, 5%, Radial; Dielectric Type Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts |