0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.47UF 10% 63VDC RADIAL
CAP FILM 0.47UF 10% 63VDC RADIAL
CAP FILM 0.47UF 10% 63VDC RADIAL
CAP, AEC-Q200, 0.47UF, 63V, FILM; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.47UF 10% 63VDC RADIAL
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1632-ND | 886-BFC237011474 | BFC237011474 | BFC237011474 | 92B0835 | BFC237011474 |
| Product Name | Film Capacitors | CAP FILM 0.47UF 10% 63VDC RADIAL | Capacitors - Film Capacitors | Film Capacitors | Cap, Aec-Q200, 0.47Uf, 63V, Film; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 C (-67 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |