0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.33UF 10% 63VDC RADIAL
CAP FILM 0.33UF 10% 63VDC RADIAL
CAPACITOR POLYESTER FILM 0.33UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes
Film Capacitor, MKT370 Series, 0.33 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1630-ND | BFC237011334 | BFC237011334 | 75M1971 | 98K6984 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film 0.33Uf, 63V, 10%, Radial; Dielectric Type Vishay | Film Capacitor, Mkt370 Series, 0.33 F, 10%, Pet (Polyester), 63 V Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |