0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
63V 0.22uF PET Film Capacitor, Radial, Through Hole Product overview: BFC237011224 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237011224 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360043-BFC237011224
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: MKT370
Package: Bulk
Product Status: Active
Features: Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.22 µF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.200" (5.08mm)
Size / Dimension: 0.283" L x 0.138" W (7.20mm x 3.50mm)
Height - Seated (Max): 0.315" (8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Dielectric Material: Polyester, Metallized
CAPACITOR POLYESTER FILM 0.22UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes
Film Capacitor, MKT370 Series, 0.22 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes
CAP FILM 0.22UF 10% 63VDC RADIAL
CAP FILM 0.22UF 10% 63VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1628-ND | 62-BFC237011224 | 1360043-BFC237011224 | 75M1970 | 98K6983 | BFC237011224 | BFC237011224 |
| Product Name | Film Capacitors | Through-Hole 63V 0.22uF Capacitor | Capacitors - Film Capacitors | Capacitor Polyester Film 0.22Uf, 63V, 10%, Radial; Dielectric Type Vishay | Film Capacitor, Mkt370 Series, 0.22 F, 10%, Pet (Polyester), 63 V Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive | |||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |