1.5µF Film Capacitor 32V 50V Polyester, Metallized Radial
Film Capacitor, MKT370 Series, 1.5 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes
FILM CAPACITOR, MKT370 SERIES, 1.5 F, 10%, PET (POLYESTER), 63 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 1.5UF 10% 50VDC RADIAL
CAP FILM 1.5UF 10% 50VDC RADIAL
| DigiKey | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1626-ND | 35M0629 | 21271942 | BFC237011155 | BFC237011155 |
| Product Name | Film Capacitors | Film Capacitor, Mkt370 Series, 1.5 F, 10%, Pet (Polyester), 63 V Rohs Compliant Vishay | Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |