Manufacturer: Vishay
Win Source Part Number: 1022317-BFC237011124
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: General Purpose
Height - Seated (Max): 0.256" (6.50mm)
Mounting: Through Hole
Capacitance: 0.12μF
Tolerance: ±10%
Lead Spacing: 0.200" (5.08mm)
Dielectric Material: Polyester, Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 100°C
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
0.12µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.12UF 10% 63VDC RADIAL Product overview: BFC237011124 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC237011124 can be used for catalog matching and distributor lookup.
CAP FILM 0.12UF 10% 63VDC RADIAL
CAPACITOR POLYESTER FILM 0.12UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Lead Spacing:5.08mm RoHS Compliant: Yes
CAP FILM 0.12UF 10% 63VDC RADIAL
CAP FILM 0.12UF 10% 63VDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1022317-BFC237011124 | BC1623-ND | 62-BFC237011124 | BFC237011124 | 03J8752 | 886-BFC237011124 | BFC237011124 |
| Product Name | Film Capacitors - BFC237011124 | Film Capacitors | 0.12UF Capacitor | Capacitors - Film Capacitors | Capacitor Polyester Film 0.12Uf, 63V, 10%, Radial; Dielectric Type Vishay | CAP FILM 0.12UF 10% 63VDC RADIAL | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 C (-67 F) | ||
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts | 63 volts |