Vishay Precision Group Capacitor Polyester Film Film 0.1Uf, 10%, 63V,; Dielectric Type Vishay BFC237011104.

Description
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 0.1Uf, 10%, 63V,; Dielectric Type Vishay - 27AC0898 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf, 10%, 63V,; Dielectric Type Vishay
27AC0898
Capacitor Polyester Film Film 0.1Uf, 10%, 63V,; Dielectric Type Vishay 27AC0898
CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.1UF, 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC0898
Product Name Capacitor Polyester Film Film 0.1Uf, 10%, 63V,; Dielectric Type Vishay
Configuration / Form Factor PC PinRoHS Compliant: Yes
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details