CAP FILM 3300PF 5% 400VDC RADIAL
CAP FILM 3300PF 5% 400VDC RADIAL
MKT 3,3nF 5% 400Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 4 MM
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236956332 | BFC236956332 | 18T3662 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 3,3Nf 5% 400Vdc Pitch 10Mm / Loose, Straight Lead 4 Mm Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0033 microF | 0.0033 microF |