CAP FILM 8200PF 10% 400VDC RAD
CAP FILM 8200PF 10% 400VDC RAD
MKT 8,2nF 10% 400Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 4 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236955822 | BFC236955822 | 18T3650 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkt 8,2Nf 10% 400Vdc Pitch 10Mm / Loose, Straight Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |