The BFC236955392 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 µF with a tolerance of ±10% or ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. Constructed with a wound mono design, it utilizes vacuum deposited aluminum electrodes and is coated with a flame-retardant epoxy material classified as UL 94 V-0. The maximum application temperature is 105 °C, with a rated temperature of 85 °C, and it complies with IEC 60384-2 standards. The capacitor is available in both taped on reel and loose in box packaging options, making it suitable for various assembly processes. Engineers should consider this capacitor for its reliability and performance in long-life applications, as indicated by its Grade 1 performance classification.
CAP FILM 3900PF 10% 400VDC RAD Product overview: BFC236955392 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC236955392 can be used for catalog matching and distributor lookup.
3900pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 3900PF 10% 400VDC RAD
CAP FILM 3900PF 10% 400VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC236955392 | BFC236955392-ND | BFC236955392 | BFC236955392 |
| Product Name | 3900PF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 0.0039 microF | 0.0039 microF | 0.0039 microF | |
| WVDC | 400 volts | 400 volts |