CAP FILM 5600PF 5% 400VDC RADIAL
CAP FILM 5600PF 5% 400VDC RADIAL
MKT 5,6nF 5% 400Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 22 MM
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236952562 | BFC236952562 | 18T3632 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Mkt 5,6Nf 5% 400Vdc Pitch 10Mm / Loose, Straight Lead 22 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |