CAP FILM 0.047UF 5% 250VDC RAD
MKT 47nF 5% 250Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 4 MM
CAP FILM 0.047UF 5% 250VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236946473 | 18T3585 | BFC236946473 |
| Product Name | Film Capacitors | Mkt 47Nf 5% 250Vdc Pitch 10Mm / Loose, Straight Lead 4 Mm Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized | |
| Capacitance Range | 0.0470 microF | 0.0470 microF |