0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.22UF 10% 100VDC RAD
MKT 220nF 10% 100Vdc Pitch 10mm / LOOSE, STRAIGHT LEAD 4 MM
CAP FILM 0.22UF 10% 100VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236925224-ND | BFC236925224 | 94K1606 | BFC236925224 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 220Nf 10% 100Vdc Pitch 10Mm / Loose, Straight Lead 4 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |