Vishay Intertechnology, Inc. Film Capacitors BFC236865473

Description
Film Capacitor
Request a Quote Datasheet
Description
Film Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 222236865473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
222236865473-ND
Film Capacitors 222236865473-ND
Film Capacitor

Film Capacitor

Buy Now Datasheet
Capacitor - 111205047 - Radwell International
Willingboro, NJ, United States
Capacitor
111205047
Capacitor 111205047
CAPACITOR, RADIAL DROP, FILM, .047UF, 630 VDC, 250 VAC, 15 LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL DROP, FILM, .047UF, 630 VDC, 250 VAC, 15 LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Film Capacitors - BFC236865473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC236865473
Capacitors - Film Capacitors BFC236865473
CAP FILM .047UF 630V METAL POLY

CAP FILM .047UF 630V METAL POLY

Supplier's Site
Cap, 0.047Uf, 630V, Film, Radial; Dielectric Type Vishay - 55C4363 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 630V, Film, Radial; Dielectric Type Vishay
55C4363
Cap, 0.047Uf, 630V, Film, Radial; Dielectric Type Vishay 55C4363
CAP, 0.047UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.047UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):250V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC236865473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236865473
Film Capacitors BFC236865473
CAP FILM .047UF 630V METAL POLY

CAP FILM .047UF 630V METAL POLY

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 222236865473-ND 111205047 BFC236865473 55C4363 BFC236865473
Product Name Film Capacitors Capacitor Capacitors - Film Capacitors Cap, 0.047Uf, 630V, Film, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1711175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF0R3C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details