0.018µF Film Capacitor 250V 630V Polyester, Metallized Radial
CAP FILM 0.018UF 10% 630VDC RAD
MKT 18nF 10% 630Vdc Pitch 10mm / LOOSE, KINKED LEAD 4 MM
CAP FILM 0.018UF 10% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236865183-ND | BFC236865183 | 18T3458 | BFC236865183 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 18Nf 10% 630Vdc Pitch 10Mm / Loose, Kinked Lead 4 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |