0.033µF Film Capacitor 250V 630V Polyester, Metallized Radial
CAP FILM 0.033UF 10% 630VDC RAD
MKT 33nF 10% 630Vdc Pitch 15mm / LOOSE, KINKED LEAD 3 MM
CAP FILM 0.033UF 10% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236863333-ND | BFC236863333 | 18T3445 | BFC236863333 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 33Nf 10% 630Vdc Pitch 15Mm / Loose, Kinked Lead 3 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |